Vishay Precision Group Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K780KE122

Description
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K780KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K780KE122
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K780KE122
Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.78K 10% E12 E3 Vishay - 69P9833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.78K 10% E12 E3 Vishay
69P9833
Cw-5-2 4.78K 10% E12 E3 Vishay 69P9833
CW-5-2 4.78K 10% e12 E3

CW-5-2 4.78K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K780KE122 69P9833
Product Name Res Wirewound 4.78K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.78K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details