Vishay Precision Group Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K600KE73

Description
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K600KE73
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K600KE73
Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0054K600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K600KE73
Wirewound Resistors 3110-CW0054K600KE73
CW-5 4.6K 10% E73 e3

CW-5 4.6K 10% E73 e3

Supplier's Site Datasheet
Cw-5 4.6K 10% E73 E3 Vishay - 69P9811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.6K 10% E73 E3 Vishay
69P9811
Cw-5 4.6K 10% E73 E3 Vishay 69P9811
CW-5 4.6K 10% E73 e3

CW-5 4.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054K600KE73 3110-CW0054K600KE73 69P9811
Product Name Res Wirewound 4.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 4.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details