Vishay Precision Group Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JS732

Description
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K500JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K500JS732
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JS732
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 4.5 Kohm, 5% Vishay - 43C7998 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 4.5 Kohm, 5% Vishay
43C7998
Cw, 0.875 X 0.312, 4.5 Kohm, 5% Vishay 43C7998
CW, 0.875 x 0.312", 4.5 kOhm, 5%

CW, 0.875 x 0.312", 4.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K500JS732 43C7998
Product Name Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 4.5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details