Vishay Precision Group Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00547R00KE122

Description
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00547R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00547R00KE122
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00547R00KE122
Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 47 10% E12 E3 Vishay - 70P0069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 47 10% E12 E3 Vishay
70P0069
Cw-5-2 47 10% E12 E3 Vishay 70P0069
CW-5-2 47 10% e12 E3

CW-5-2 47 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00547R00KE122 70P0069
Product Name Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 47 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers