Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW00547R00JE55

Description
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW00547R00JE55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW00547R00JE55
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW00547R00JE55
Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00547R00JE55
Product Name Res Wirewound 47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers