Vishay Precision Group Wirewound Resistors CW00546R20KE73

Description
CW-5 46.2 10% E73 e3
Request a Quote Datasheet
Description
CW-5 46.2 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00546R20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00546R20KE73
Wirewound Resistors 3110-CW00546R20KE73
CW-5 46.2 10% E73 e3

CW-5 46.2 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00546R20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00546R20KE73
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00546R20KE73
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 46.2 10% E73 E3 Vishay - 70P0052 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 46.2 10% E73 E3 Vishay
70P0052
Cw-5 46.2 10% E73 E3 Vishay 70P0052
CW-5 46.2 10% E73 e3

CW-5 46.2 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00546R20KE73 CW00546R20KE73 70P0052
Product Name Wirewound Resistors Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 46.2 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 46.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details