Vishay Precision Group Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00546R20JE733

Description
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00546R20JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00546R20JE733
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00546R20JE733
Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 46.2 5% E73 E3 Vishay - 70P0048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 46.2 5% E73 E3 Vishay
70P0048
Cw-5-3 46.2 5% E73 E3 Vishay 70P0048
CW-5-3 46.2 5% E73 e3

CW-5-3 46.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00546R20JE733 70P0048
Product Name Res Wirewound 46.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 46.2 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details