Vishay Intertechnology, Inc. Wirewound Resistors CW00544K00JE12

Description
CW-5 44K 5% E12 e3
Request a Quote
Description
CW-5 44K 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW005 is a 5 W wirewound resistor with a silicon coating, designed for high-power applications up to +350 °C hot spot temperature, with a resistance range from 0.1 to 58.5 kΩ and a tolerance of ±5%. It features an axial lead configuration, a maximum length of 1.0 inch (25.40 mm), and a diameter of 0.312 inch (7.92 mm). The part operates from -65 °C to +350 °C with a temperature coefficient of ±30 ppm/°C for resistances of 10 Ω and above. It meets short time overload requirements of 10 times rated power for 5 seconds and has a dielectric withstanding voltage of 1000 V AC. The terminal strength is 10 lb minimum, and the weight is 4.2 g. The part is available in bulk packaging with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The CW005 is a 5 W wirewound resistor with a silicon coating, designed for high-power applications up to +350 °C hot spot temperature, with a resistance range from 0.1 to 58.5 kΩ and a tolerance of ±5%. It features an axial lead configuration, a maximum length of 1.0 inch (25.40 mm), and a diameter of 0.312 inch (7.92 mm). The part operates from -65 °C to +350 °C with a temperature coefficient of ±30 ppm/°C for resistances of 10 Ω and above. It meets short time overload requirements of 10 times rated power for 5 seconds and has a dielectric withstanding voltage of 1000 V AC. The terminal strength is 10 lb minimum, and the weight is 4.2 g. The part is available in bulk packaging with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00544K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00544K00JE12
Wirewound Resistors 3110-CW00544K00JE12
CW-5 44K 5% E12 e3

CW-5 44K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW00544K00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details