Vishay Precision Group Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00KE122

Description
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00543R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00543R00KE122
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00KE122
Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 43 10% E12 E3 Vishay - 69P9993 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 43 10% E12 E3 Vishay
69P9993
Cw-5-2 43 10% E12 E3 Vishay 69P9993
CW-5-2 43 10% e12 E3

CW-5-2 43 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00543R00KE122 69P9993
Product Name Res Wirewound 43 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 43 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details