Vishay Precision Group Wirewound Resistors CW00543R00JE12

Description
CW-5 43 5% E12 e3
Request a Quote Datasheet
Description
CW-5 43 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00543R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00543R00JE12
Wirewound Resistors 3110-CW00543R00JE12
CW-5 43 5% E12 e3

CW-5 43 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00543R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00543R00JE12
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00JE12
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW00543R00JE12 CW00543R00JE12
Product Name Wirewound Resistors Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 43 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details