Vishay Precision Group Wirewound Resistors CW00540R20JE12

Description
CW-5 40.2 5% E12 e3
Request a Quote Datasheet
Description
CW-5 40.2 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00540R20JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540R20JE12
Wirewound Resistors 3110-CW00540R20JE12
CW-5 40.2 5% E12 e3

CW-5 40.2 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R20JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R20JE12
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R20JE12
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 40.2 5% E12 E3 Vishay - 69P9919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 40.2 5% E12 E3 Vishay
69P9919
Cw-5 40.2 5% E12 E3 Vishay 69P9919
CW-5 40.2 5% e12 E3

CW-5 40.2 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00540R20JE12 CW00540R20JE12 69P9919
Product Name Wirewound Resistors Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 40.2 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 40.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers