Vishay Precision Group Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00540K00KE732

Description
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00540K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00540K00KE732
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00540K00KE732
Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 40K 10% E73 E3 Vishay - 69P9906 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 40K 10% E73 E3 Vishay
69P9906
Cw-5-2 40K 10% E73 E3 Vishay 69P9906
CW-5-2 40K 10% E73 e3

CW-5-2 40K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540K00KE732 69P9906
Product Name Res Wirewound 40K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 40K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1315231-C3A18RJT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details