Vishay Precision Group Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005400R0JS733

Description
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005400R0JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005400R0JS733
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005400R0JS733
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 400 Ohm, 5% Vishay - 43C8031 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 400 Ohm, 5% Vishay
43C8031
Cw, 0.875 X 0.312, 400 Ohm, 5% Vishay 43C8031
CW, 0.875 x 0.312", 400 Ohm, 5%

CW, 0.875 x 0.312", 400 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005400R0JS733 43C8031
Product Name Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 400 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers