Vishay Precision Group Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R900JE732

Description
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R900JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R900JE732
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R900JE732
Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.9 5% E73 E3 Vishay - 69P9355 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.9 5% E73 E3 Vishay
69P9355
Cw-5-2 3.9 5% E73 E3 Vishay 69P9355
CW-5-2 3.9 5% E73 e3

CW-5-2 3.9 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R900JE732 69P9355
Product Name Res Wirewound 3.9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.9 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers