Vishay Precision Group Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R300KE122

Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R300KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R300KE122
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R300KE122
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 3.3 10% E12 E3 Vishay - 69P9322 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.3 10% E12 E3 Vishay
69P9322
Cw-5-2 3.3 10% E12 E3 Vishay 69P9322
CW-5-2 3.3 10% e12 E3

CW-5-2 3.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R300KE122 69P9322
Product Name Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 3.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details