Vishay Precision Group Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180HS73

Description
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R180HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R180HS73
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R180HS73
Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 3.18 Ohm, 3% Vishay - 43C7903 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 3.18 Ohm, 3% Vishay
43C7903
Cw, 0.875 X 0.312, 3.18 Ohm, 3% Vishay 43C7903
CW, 0.875 x 0.312", 3.18 Ohm, 3%

CW, 0.875 x 0.312", 3.18 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R180HS73 43C7903
Product Name Res Wirewound 3.18 Ohm 3% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 3.18 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details