Vishay Precision Group Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R000KE123

Description
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R000KE123
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R000KE123
Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3 10% E12 E3 Vishay - 69P9288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3 10% E12 E3 Vishay
69P9288
Cw-5-3 3 10% E12 E3 Vishay 69P9288
CW-5-3 3 10% e12 E3

CW-5-3 3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R000KE123 69P9288
Product Name Res Wirewound 3 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details