Vishay Precision Group Wirewound Resistors CW0053R000JB12

Description
CW-5 3 5% B12
Request a Quote Datasheet
Description
CW-5 3 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R000JB12
Wirewound Resistors 3110-CW0053R000JB12
CW-5 3 5% B12

CW-5 3 5% B12

Supplier's Site Datasheet
Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole - CW0053R000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole
CW0053R000JB12
Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole CW0053R000JB12
Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 3 Ohm, 5W, ±5%; Resistance Vishay - 43C7894 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 5W, ±5%; Resistance Vishay
43C7894
Wirewound Resistor, 3 Ohm, 5W, ±5%; Resistance Vishay 43C7894
WIREWOUND RESISTOR, 3 OHM, 5W, ±5%; Resistance:3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: No

WIREWOUND RESISTOR, 3 OHM, 5W, ±5%; Resistance:3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R000JB12 CW0053R000JB12 43C7894
Product Name Wirewound Resistors Res Wirewound 3 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Wirewound Resistor, 3 Ohm, 5W, ±5%; Resistance Vishay
Category / Application Industrial
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details