Vishay Precision Group Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K600KE733

Description
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K600KE733
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K600KE733
Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.6K 10% E73 E3 Vishay - 69P9257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.6K 10% E73 E3 Vishay
69P9257
Cw-5-3 3.6K 10% E73 E3 Vishay 69P9257
CW-5-3 3.6K 10% E73 e3

CW-5-3 3.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K600KE733 69P9257
Product Name Res Wirewound 3.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers