Vishay Precision Group Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K300JE733

Description
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K300JE733
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K300JE733
Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 3.3K 5% E73 E3 Vishay - 69P9228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.3K 5% E73 E3 Vishay
69P9228
Cw-5-3 3.3K 5% E73 E3 Vishay 69P9228
CW-5-3 3.3K 5% E73 e3

CW-5-3 3.3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K300JE733 69P9228
Product Name Res Wirewound 3.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 3.3K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers