Vishay Precision Group Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K240KE123

Description
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K240KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K240KE123
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K240KE123
Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.24K 10% E12 E3 Vishay - 69P9220 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.24K 10% E12 E3 Vishay
69P9220
Cw-5-3 3.24K 10% E12 E3 Vishay 69P9220
CW-5-3 3.24K 10% e12 E3

CW-5-3 3.24K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K240KE123 69P9220
Product Name Res Wirewound 3.24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.24K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details