Vishay Precision Group Wirewound Resistors CW0053K240JE12

Description
CW-5 3.24K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3.24K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053K240JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K240JE12
Wirewound Resistors 3110-CW0053K240JE12
CW-5 3.24K 5% E12 e3

CW-5 3.24K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0053K240JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0053K240JE12
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0053K240JE12
Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 3.24K 5% E12 E3 Vishay - 69P9212 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.24K 5% E12 E3 Vishay
69P9212
Cw-5 3.24K 5% E12 E3 Vishay 69P9212
CW-5 3.24K 5% e12 E3

CW-5 3.24K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053K240JE12 CW0053K240JE12 69P9212
Product Name Wirewound Resistors Res Wirewound 3.24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 3.24K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3240 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers