Vishay Precision Group Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K100JE732

Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0053K100JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0053K100JE732
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0053K100JE732
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.1K 5% E73 E3 Vishay - 69P9204 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.1K 5% E73 E3 Vishay
69P9204
Cw-5-2 3.1K 5% E73 E3 Vishay 69P9204
CW-5-2 3.1K 5% E73 e3

CW-5-2 3.1K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053K100JE732 69P9204
Product Name Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.1K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details