Vishay Precision Group Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00KE733

Description
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00539K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00539K00KE733
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00KE733
Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 39K 10% E73 E3 Vishay - 69P9730 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 39K 10% E73 E3 Vishay
69P9730
Cw-5-3 39K 10% E73 E3 Vishay 69P9730
CW-5-3 39K 10% E73 e3

CW-5-3 39K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00539K00KE733 69P9730
Product Name Res Wirewound 39K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 39K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers