Vishay Precision Group Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00KE732

Description
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00539K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00539K00KE732
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00539K00KE732
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 39K 10% E73 E3 Vishay - 69P9729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 39K 10% E73 E3 Vishay
69P9729
Cw-5-2 39K 10% E73 E3 Vishay 69P9729
CW-5-2 39K 10% E73 e3

CW-5-2 39K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00539K00KE732 69P9729
Product Name Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 39K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers