Vishay Precision Group Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00539K00KE122

Description
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00539K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00539K00KE122
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00539K00KE122
Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 39K 10% E12 E3 Vishay - 69P9726 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 39K 10% E12 E3 Vishay
69P9726
Cw-5-2 39K 10% E12 E3 Vishay 69P9726
CW-5-2 39K 10% e12 E3

CW-5-2 39K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00539K00KE122 69P9726
Product Name Res Wirewound 39K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 39K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers