Vishay Precision Group Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005390R0JE123

Description
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005390R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005390R0JE123
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005390R0JE123
Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 390 5% E12 E3 Vishay - 69P9745 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 390 5% E12 E3 Vishay
69P9745
Cw-5-3 390 5% E12 E3 Vishay 69P9745
CW-5-3 390 5% e12 E3

CW-5-3 390 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005390R0JE123 69P9745
Product Name Res Wirewound 390 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 390 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details