Vishay Precision Group Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00538R30KE733

Description
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00538R30KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00538R30KE733
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00538R30KE733
Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 38.3 10% E73 E3 Vishay - 69P9717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 38.3 10% E73 E3 Vishay
69P9717
Cw-5-3 38.3 10% E73 E3 Vishay 69P9717
CW-5-3 38.3 10% E73 e3

CW-5-3 38.3 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00538R30KE733 69P9717
Product Name Res Wirewound 38.3 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 38.3 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers