Vishay Precision Group Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00536R70KE732

Description
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00536R70KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00536R70KE732
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00536R70KE732
Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 36.7 10% E73 E3 Vishay - 69P9691 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 36.7 10% E73 E3 Vishay
69P9691
Cw-5-2 36.7 10% E73 E3 Vishay 69P9691
CW-5-2 36.7 10% E73 e3

CW-5-2 36.7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00536R70KE732 69P9691
Product Name Res Wirewound 36.7 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 36.7 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details