Vishay Precision Group Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536R00KE122

Description
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00536R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00536R00KE122
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00536R00KE122
Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 36 10% E12 E3 Vishay - 69P9676 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 36 10% E12 E3 Vishay
69P9676
Cw-5-2 36 10% E12 E3 Vishay 69P9676
CW-5-2 36 10% e12 E3

CW-5-2 36 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00536R00KE122 69P9676
Product Name Res Wirewound 36 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 36 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers