Vishay Precision Group Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R80JE73

Description
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00534R80JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00534R80JE73
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R80JE73
Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00534R80JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00534R80JE73
Wirewound Resistors 3110-CW00534R80JE73
CW-5 34.8 5% E73 e3

CW-5 34.8 5% E73 e3

Supplier's Site Datasheet
Cw-5 34.8 5% E73 E3 Vishay - 69P9613 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 34.8 5% E73 E3 Vishay
69P9613
Cw-5 34.8 5% E73 E3 Vishay 69P9613
CW-5 34.8 5% E73 e3

CW-5 34.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00534R80JE73 3110-CW00534R80JE73 69P9613
Product Name Res Wirewound 34.8 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 34.8 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details