Vishay Precision Group Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R00KE733

Description
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00534R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00534R00KE733
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R00KE733
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 34 10% E73 E3 Vishay - 69P9609 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 34 10% E73 E3 Vishay
69P9609
Cw-5-3 34 10% E73 E3 Vishay 69P9609
CW-5-3 34 10% E73 e3

CW-5-3 34 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00534R00KE733 69P9609
Product Name Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 34 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details