Vishay Precision Group Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R00KE12

Description
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00534R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00534R00KE12
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R00KE12
Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00534R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00534R00KE12
Wirewound Resistors 3110-CW00534R00KE12
CW-5 34 10% E12 e3

CW-5 34 10% E12 e3

Supplier's Site Datasheet
Cw-5 34 10% E12 E3 Vishay - 69P9604 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 34 10% E12 E3 Vishay
69P9604
Cw-5 34 10% E12 E3 Vishay 69P9604
CW-5 34 10% e12 E3

CW-5 34 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00534R00KE12 3110-CW00534R00KE12 69P9604
Product Name Res Wirewound 34 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 34 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details