Vishay Precision Group Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00KE732

Description
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533R00KE732
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00KE732
Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 33 10% E73 E3 Vishay - 69P9573 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 33 10% E73 E3 Vishay
69P9573
Cw-5-2 33 10% E73 E3 Vishay 69P9573
CW-5-2 33 10% E73 e3

CW-5-2 33 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533R00KE732 69P9573
Product Name Res Wirewound 33 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 33 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661733 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details