Vishay Precision Group Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005330R0KE122

Description
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005330R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005330R0KE122
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005330R0KE122
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 330 10% E12 E3 Vishay - 69P9581 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 330 10% E12 E3 Vishay
69P9581
Cw-5-2 330 10% E12 E3 Vishay 69P9581
CW-5-2 330 10% e12 E3

CW-5-2 330 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005330R0KE122 69P9581
Product Name Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 330 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details