Vishay Precision Group Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50JE12

Description
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532R50JE12
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50JE12
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00532R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00532R50JE12
Wirewound Resistors 3110-CW00532R50JE12
CW-5 32.5 5% E12 e3

CW-5 32.5 5% E12 e3

Supplier's Site Datasheet
Cw-5 32.5 5% E12 E3 Vishay - 69P9516 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 32.5 5% E12 E3 Vishay
69P9516
Cw-5 32.5 5% E12 E3 Vishay 69P9516
CW-5 32.5 5% e12 E3

CW-5 32.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00532R50JE12 3110-CW00532R50JE12 69P9516
Product Name Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 32.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3AR68JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details