Vishay Intertechnology, Inc. Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532K00JB14

Description
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532K00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532K00JB14
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532K00JB14
Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00532K00JB14
Product Name Res Wirewound 32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details