Vishay Precision Group Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00531R60JE123

Description
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00531R60JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00531R60JE123
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00531R60JE123
Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 31.6 5% E12 E3 Vishay - 69P9434 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 31.6 5% E12 E3 Vishay
69P9434
Cw-5-3 31.6 5% E12 E3 Vishay 69P9434
CW-5-3 31.6 5% e12 E3

CW-5-3 31.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00531R60JE123 69P9434
Product Name Res Wirewound 31.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 31.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 3-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers