Vishay Precision Group Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005312R0JE732

Description
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005312R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005312R0JE732
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005312R0JE732
Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 312 5% E73 E3 Vishay - 69P9460 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 312 5% E73 E3 Vishay
69P9460
Cw-5-2 312 5% E73 E3 Vishay 69P9460
CW-5-2 312 5% E73 e3

CW-5-2 312 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005312R0JE732 69P9460
Product Name Res Wirewound 312 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 312 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers