Vishay Precision Group Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005310R0JE733

Description
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005310R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005310R0JE733
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005310R0JE733
Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 310 5% E73 E3 Vishay - 69P9449 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 310 5% E73 E3 Vishay
69P9449
Cw-5-3 310 5% E73 E3 Vishay 69P9449
CW-5-3 310 5% E73 e3

CW-5-3 310 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005310R0JE733 69P9449
Product Name Res Wirewound 310 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 310 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details