Vishay Precision Group Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530R00KE732

Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00530R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00530R00KE732
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530R00KE732
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 30 10% E73 E3 Vishay - 69P9395 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 30 10% E73 E3 Vishay
69P9395
Cw-5-2 30 10% E73 E3 Vishay 69P9395
CW-5-2 30 10% E73 e3

CW-5-2 30 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530R00KE732 69P9395
Product Name Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 30 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers