Vishay Precision Group Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005300R0JE122

Description
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005300R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005300R0JE122
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005300R0JE122
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 300 5% E12 E3 Vishay - 69P9409 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 300 5% E12 E3 Vishay
69P9409
Cw-5-2 300 5% E12 E3 Vishay 69P9409
CW-5-2 300 5% e12 E3

CW-5-2 300 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005300R0JE122 69P9409
Product Name Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 300 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details