Vishay Intertechnology, Inc. 5W,2.7? 5% BULK CW0052R700JR062

Description
5W,2.7? 5% BULK
Request a Quote
Description
5W,2.7? 5% BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,2.7? 5% BULK - CW0052R700JR062 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,2.7? 5% BULK
CW0052R700JR062
5W,2.7? 5% BULK CW0052R700JR062
5W,2.7? 5% BULK

5W,2.7? 5% BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW0052R700JR062
Product Name 5W,2.7? 5% BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details