Vishay Precision Group Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R700JE123

Description
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0052R700JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0052R700JE123
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R700JE123
Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.7 5% E12 E3 Vishay - 69P8831 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.7 5% E12 E3 Vishay
69P8831
Cw-5-3 2.7 5% E12 E3 Vishay 69P8831
CW-5-3 2.7 5% e12 E3

CW-5-3 2.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R700JE123 69P8831
Product Name Res Wirewound 2.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details