Vishay Precision Group Wirewound Resistors CW0052R370JE12

Description
CW-5 2.37 5% E12 e3
Request a Quote Datasheet
Description
CW-5 2.37 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052R370JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R370JE12
Wirewound Resistors 3110-CW0052R370JE12
CW-5 2.37 5% E12 e3

CW-5 2.37 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0052R370JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0052R370JE12
Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R370JE12
Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.37 5% E12 E3 Vishay - 69P8794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.37 5% E12 E3 Vishay
69P8794
Cw-5 2.37 5% E12 E3 Vishay 69P8794
CW-5 2.37 5% e12 E3

CW-5 2.37 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0052R370JE12 CW0052R370JE12 69P8794
Product Name Wirewound Resistors Res Wirewound 2.37 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 2.37 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.37 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers