Vishay Precision Group Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K900KE732

Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K900KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K900KE732
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K900KE732
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.9K 10% E73 E3 Vishay - 69P8768 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.9K 10% E73 E3 Vishay
69P8768
Cw-5-2 2.9K 10% E73 E3 Vishay 69P8768
CW-5-2 2.9K 10% E73 e3

CW-5-2 2.9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K900KE732 69P8768
Product Name Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details