Vishay Precision Group Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K900JE732

Description
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K900JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K900JE732
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K900JE732
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.9K 5% E73 E3 Vishay - 69P8762 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.9K 5% E73 E3 Vishay
69P8762
Cw-5-2 2.9K 5% E73 E3 Vishay 69P8762
CW-5-2 2.9K 5% E73 e3

CW-5-2 2.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K900JE732 69P8762
Product Name Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details