Vishay Precision Group Wirewound Resistors CW0052K900JE12

Description
CW-5 2.9K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 2.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K900JE12
Wirewound Resistors 3110-CW0052K900JE12
CW-5 2.9K 5% E12 e3

CW-5 2.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K900JE12
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K900JE12
Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 2.9K 5% E12 E3 Vishay - 69P8758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.9K 5% E12 E3 Vishay
69P8758
Cw-5 2.9K 5% E12 E3 Vishay 69P8758
CW-5 2.9K 5% e12 E3

CW-5 2.9K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0052K900JE12 CW0052K900JE12 69P8758
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 2.9K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details