Vishay Precision Group Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K700JE123

Description
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K700JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K700JE123
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K700JE123
Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.7K 5% E12 E3 Vishay - 69P8737 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.7K 5% E12 E3 Vishay
69P8737
Cw-5-3 2.7K 5% E12 E3 Vishay 69P8737
CW-5-3 2.7K 5% e12 E3

CW-5-3 2.7K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K700JE123 69P8737
Product Name Res Wirewound 2.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.7K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details