Vishay Precision Group Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K510KE123

Description
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K510KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K510KE123
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K510KE123
Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.51K 10% E12 E3 Vishay - 69P8731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.51K 10% E12 E3 Vishay
69P8731
Cw-5-3 2.51K 10% E12 E3 Vishay 69P8731
CW-5-3 2.51K 10% e12 E3

CW-5-3 2.51K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K510KE123 69P8731
Product Name Res Wirewound 2.51K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.51K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details